The MC74VHC32DTG is a quad 2-input OR gate designed using high-speed CMOS technology, offering performance comparable to Bipolar Schottky TTL while ensuring low power consumption. It operates within a supply voltage range of 2.0 V to 5.5 V and features a typical propagation delay of 3.8 ns at 5.0 V. The device is compatible with standard CMOS input levels and can interface between 3.3 V and 5.0 V systems due to its full 5.0 V CMOS output swing. This logic gate provides high noise immunity with a noise margin of 28% VCC and includes power-down protection on inputs. The output structures are designed to prevent damage from supply voltage mismatches, making it suitable for various applications, including automotive, as it meets AEC-Q100 qualification standards. The MC74VHC32DTG is available in a TSSOP-14 package and is RoHS compliant, ensuring it meets environmental regulations.
Manufacturer: ON Semiconductor
Win Source Part Number: 788002-MC74VHC32DTG
Series: 74VHC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: MC74VHC32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AHC32PW; 74VHC32PW; SN74AHC32PWG4; SN74AHC32PW-P;
Introduction Date: July 17, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
OR Gate IC 4 Channel 14-TSSOP
4-Input CMOS OR Gate IC, TSSOP-14, 5.5V Product overview: MC74VHC32DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC32DTG can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
QUAD OR GATE, 2I/P, TSSOP-14; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Output Current:8mA; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
OR Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 788002-MC74VHC32DTG | MC74VHC32DTG-ND | 705-MC74VHC32DTG | MC74VHC32DTG | MC74VHC32DTG | 42K1140 | MC74VHC32DTG |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC32DTG | Gates and Inverters | 5.5V TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad Or Gate, 2I/p, Tssop-14; No. Of Inputs Onsemi | Gates and Inverters |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V ~ 5.5V | |
| Logic Family | CMOS | ||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |