OR Gate IC 4 Channel 14-TSSOP
AHC/VHC SERIES, QUAD 2-INPUT OR GATE, PDSO14, TSSOP-14 Product overview: MC74VHC32DT from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC32DT can be used for catalog matching and distributor lookup.
OR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: ON Semiconductor
Win Source Part Number: 1219961-MC74VHC32DT
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC32
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC32DT-ND | 705-MC74VHC32DT | MC74VHC32DT | 1219961-MC74VHC32DT | MC74VHC32DT | MC74VHC32DT |
| Product Name | Gates and Inverters | Quad TSSOP Logic IC | Logic - Logic - Gates and Inverters - MC74VHC32DT | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |