onsemi Logic - Logic - Gates and Inverters - MC74VHC32DR2G MC74VHC32DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 106908-MC74VHC32DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 106908-MC74VHC32DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC32DR2G - 106908-MC74VHC32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC32DR2G
106908-MC74VHC32DR2G
Logic - Logic - Gates and Inverters - MC74VHC32DR2G 106908-MC74VHC32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 106908-MC74VHC32DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 106908-MC74VHC32DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-MC74VHC32DR2G
5.5V SOIC Logic IC 705-MC74VHC32DR2G
4-CH 2-IN OR GATE, SOIC, CMOS, 5.5V Product overview: MC74VHC32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC32DR2G can be used for catalog matching and distributor lookup.

4-CH 2-IN OR GATE, SOIC, CMOS, 5.5V Product overview: MC74VHC32DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC32DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC32DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC32DR2GOSTR-ND
Gates and Inverters MC74VHC32DR2GOSTR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC32DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC32DR2GOSCT-ND
Gates and Inverters MC74VHC32DR2GOSCT-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC32DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC32DR2GOSDKR-ND
Gates and Inverters MC74VHC32DR2GOSDKR-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - MC74VHC32DR2G - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi - 42Y0660 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi
42Y0660
Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi 42Y0660
OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74VHC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC32DR2G
Logic Gates MC74VHC32DR2G
Logic Gates 2-5.5V 2-1 Quad OR

Logic Gates 2-5.5V 2-1 Quad OR

Buy Now Datasheet
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R - 598-MC74VHC32DR2G - Utmel Electronic Limited
Hong Kong, China
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
598-MC74VHC32DR2G
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R 598-MC74VHC32DR2G
OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R

OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC32DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - MC74VHC32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC32DR2G
Gates and Inverters MC74VHC32DR2G
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - MC74VHC32DR2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC32DR2G
Gates and Inverters MC74VHC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC32DR2G
Logic - Gates and Inverters MC74VHC32DR2G
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 106908-MC74VHC32DR2G 705-MC74VHC32DR2G MC74VHC32DR2GOSTR-ND MC74VHC32DR2G 42Y0660 MC74VHC32DR2G 598-MC74VHC32DR2G MC74VHC32DR2G MC74VHC32DR2G MC74VHC32DR2G MC74VHC32DR2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC32DR2G 5.5V SOIC Logic IC Gates and Inverters Or Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Onsemi Logic Gates OR Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate OR OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 5.5V -3.3V; 3V; 3.3V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
2-input NOR gate - 74AHC1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers
Logic - Gates and Inverters - 54F20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details