onsemi Logic - Latches MC74VHC259MEL

Description
IC LATCH/DCODE 8BIT ADD 16SOEIAJ
Datasheet
Description
IC LATCH/DCODE 8BIT ADD 16SOEIAJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - MC74VHC259MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHC259MEL
Logic - Latches MC74VHC259MEL
IC LATCH/DCODE 8BIT ADD 16SOEIAJ

IC LATCH/DCODE 8BIT ADD 16SOEIAJ

Supplier's Site Datasheet
Latches - MC74VHC259MEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number MC74VHC259MEL MC74VHC259MEL
Product Name Logic - Latches Latches
Latch Type D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Propagation Delay 4.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HCT573BQ/S400X - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT764-1-20
View Details
Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers