onsemi Latches MC74VHC259DTR2G

Description
IC D-TYPE ADDR 1:8 16-TSSOP
Request a Quote Datasheet
Description
IC D-TYPE ADDR 1:8 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74VHC259DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 16-TSSOP

IC D-TYPE ADDR 1:8 16-TSSOP

Buy Now Datasheet
Latches - 488-MC74VHC259DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Latches - 488-MC74VHC259DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE ADDR 1:8 16-TSSOP

IC D-TYPE ADDR 1:8 16-TSSOP

Buy Now Datasheet
Latches - MC74VHC259DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
IC LATCH ADDRS 8BIT CMOS 16TSSOP

IC LATCH ADDRS 8BIT CMOS 16TSSOP

Supplier's Site Datasheet
Logic - Latches - MC74VHC259DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHC259DTR2G
Logic - Latches MC74VHC259DTR2G
IC LATCH ADDRS 8BIT CMOS 16TSSOP

IC LATCH ADDRS 8BIT CMOS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHC259DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHC259DTR2G
Integrated Circuits (ICs) - Logic - Latches MC74VHC259DTR2G
IC LATCH ADDRS 8BIT CMOS 16TSSOP

IC LATCH ADDRS 8BIT CMOS 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 488-MC74VHC259DTR2GDKR-ND MC74VHC259DTR2G MC74VHC259DTR2G MC74VHC259DTR2G MC74VHC259DTR2G
Product Name Latches Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
16-bit D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC16373ADGVJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74HCT573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Fast CMOS Octal Transparent Latch - 5962-9221702MRA - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details