onsemi Latches MC74VHC259D

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHC259D-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHC259D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHC259D
Integrated Circuits (ICs) - Logic - Latches MC74VHC259D
IC LATCH/DECODER 8BIT ADD 16SOIC

IC LATCH/DECODER 8BIT ADD 16SOIC

Supplier's Site
Latches - MC74VHC259D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number MC74VHC259D-ND MC74VHC259D MC74VHC259D
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373ETPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - HEF40373BT,653-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3V ~ 15V
View Details
5 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details