Manufacturer: ON Semiconductor
Win Source Part Number: 814465-MC74VHC244MEL
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOEIAJ-20
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 20-SOIC (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: 74VHC244
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output SOEIAJ-20
IC BUF NON-INVERT 5.5V SOEIAJ-20
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 814465-MC74VHC244MELG | MC74VHC244MELG-ND | MC74VHC244MELG |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244MELG | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |