Manufacturer: ON Semiconductor
Win Source Part Number: 208034-MC74VHC244MEL
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOEIAJ-20
Supply Voltage - Operating: 2 V to 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 208034-MC74VHC244MEL |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC244MEL |
| Supply Voltage (VS) | 2 to 5.5 volts |