NON INVERTING BUFFER, TSSOP-20, FULL REEL; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Buffers & Line Drivers LOG CMOS BUS INTRFCE OCTL
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 71J5697 | MC74VHC244DTR2G |
| Product Name | Non Inverting Buffer, Tssop-20, Full Reel; Logic Family / Base Number Onsemi | Buffers & Line Drivers |