Buffers & Line Drivers 2-5.5V Octal 3-State Non-Inverting
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74VHC244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MC74VHC244DTG | 42K1134 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi |