Manufacturer: ON Semiconductor
Win Source Part Number: 813574-MC74VHC244DT
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Part Number Series: 74VHC244
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
IC BUF NON-INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 813574-MC74VHC244DT | MC74VHC244DT-ND | MC74VHC244DT |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC74VHC244DT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts |