Inverter IC 1 Channel 5-TSOP
AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1GU04DTT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GU04DTT1
IC INVERTER 1CH 1-INP 5TSOP
Inverter IC 1 Channel 5-TSOP
IC INVERTER 1CH 1-INP 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1GU04DTT1GOS-ND | 705-MC74VHC1GU04DTT1G | MC74VHC1GU04DTT1G | MC74VHC1GU04DTT1G | MC74VHC1GU04DTT1G |
| Product Name | Gates and Inverters | SOT-23 Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | 2V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |