Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
CMOS Single Inverter IC, SC-88A, 5.5V, 7ns Product overview: MC74VHC1GU04DF1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GU04DF1G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
INVERTER, 1 I/P, -55 TO 125DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:74VHC1GU04; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
IC INVERTER 1CH 1-INP SC88A
IC INVERTER 1CH 1-INP SC88A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1GU04DF1G-ND | 705-MC74VHC1GU04DF1G | MC74VHC1GU04DF1G | 67H6737 | MC74VHC1GU04DF1G | MC74VHC1GU04DF1G |
| Product Name | Gates and Inverters | 88A 5.5V Logic IC | Gates and Inverters | Inverter, 1 I/p, -55 To 125Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |