onsemi
Gates and Inverters
MC74VHC1GU04DF1G-L22038
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC INV 1-CIR 1-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-MC74VHC1GU04DF1G-L22038TR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOT
|
|
Supply Voltage
|
2V ~ 5.5V
|
|
Inputs
|
1
|
|
Propagation Delay
|
7 ns
|
|
Low Level Output Current (Sink)
|
8 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; AND; OR
IC Package Type
DIP; Other; CDIP
View Details
4 suppliers
Gate Type
NOT; Inverter
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
Gate Type
Buffer/Driver; NAND
Logic Family
ALS
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Gate Type
NOT; Non-inverting
Supply Voltage
5.5 v
Logic Family
CMOS; Non-inverting
View Details