IC INV 1-CIR 1-IN SC-74A
Inverter IC 1 Channel SC-74A
IC INV 1-CIR 1-IN SC-74A
Inverter IC 1 Channel SC-74A
IC INVERTER 1CH 1-INP SC74A
IC INVERTER 1CH 1-INP SC74A
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1GU04DBVT1GDKR-ND | MC74VHC1GU04DBVT1G | MC74VHC1GU04DBVT1G | MC74VHC1GU04DBVT1G |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |