XOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 114867-MC74VHC1GT86D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 5-TSOP
Dimension: SOT-23-5 Thin, TSOT-23-5
Supply Voltage - Operating: 3 V to 5.5 V
IC AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-59, SOT-23, TSOP-5, Gate Product overview: MC74VHC1GT86DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT86DTT1
IC GATE XOR 1CH 2-INP 5TSOP
IC GATE XOR 1CH 2-INP 5TSOP
XOR (Exclusive OR) IC 1 Channel 5-TSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1GT86DTT1 | 114867-MC74VHC1GT86DTT1 | 705-MC74VHC1GT86DTT1 | MC74VHC1GT86DTT1 | MC74VHC1GT86DTT1 | MC74VHC1GT86DTT1 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1GT86DTT1 | SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Logic Family | CMOS | |||||
| IC Package Type | SOP; Other; TSOP5/6 | SOP; Other; 5-TSOP | Other; TSOP | Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Supply Voltage | 3 V ~ 5.5 V | 5.5V | 1V ~ 2V (Low), 0.28V ~ 0.8V (High) | 3V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 |