onsemi Gates and Inverters MC74VHC1GT86DFT2G-Q

Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet
Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1GT86DFT2G-Q-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT86DFT2G-Q-ND
Gates and Inverters 488-MC74VHC1GT86DFT2G-Q-ND
IC XOR 1-CIR 2-IN SC-88A

IC XOR 1-CIR 2-IN SC-88A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Gates
Product Number 488-MC74VHC1GT86DFT2G-Q-ND
Product Name Gates and Inverters
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
Propagation Delay 8.8 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100121A - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 0.88V (Low), 1.49V (High)
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details