onsemi 88A Logic IC MC74VHC1GT86DFT1

Description
AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT86DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT86DFT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT86DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT86DFT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
88A Logic IC - 705-MC74VHC1GT86DFT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT86DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT86DFT1 can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT86DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT86DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1GT86DFT1 - 1219950-MC74VHC1GT86DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT86DFT1
1219950-MC74VHC1GT86DFT1
Logic - Logic - Gates and Inverters - MC74VHC1GT86DFT1 1219950-MC74VHC1GT86DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 1219950-MC74VHC1GT86 DFT1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1219950-MC74VHC1GT86DFT1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - MC74VHC1GT86DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT86DFT1
Gates and Inverters MC74VHC1GT86DFT1
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Gates and Inverters - MC74VHC1GT86DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT86DFT1
Gates and Inverters MC74VHC1GT86DFT1
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 20C1077 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi
20C1077
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi 20C1077
SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: No

SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:3V RoHS Compliant: No

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT86DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT86DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT86DFT1
IC GATE XOR 1CH 2-INP SC-70

IC GATE XOR 1CH 2-INP SC-70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC1GT86DFT1 1219950-MC74VHC1GT86DFT1 MC74VHC1GT86DFT1 20C1077 MC74VHC1GT86DFT1
Product Name 88A Logic IC Logic - Logic - Gates and Inverters - MC74VHC1GT86DFT1 Gates and Inverters Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR NOT XOR; XOR (Exclusive OR) XOR
Logic Family AHC/VHC CMOS
Inputs 2 2 2
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details