onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC1GT66DF2G

Description
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1GT66DF2G-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC1GT66DF2G-ND
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G - 044563-MC74VHC1GT66DF2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G
044563-MC74VHC1GT66DF2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G 044563-MC74VHC1GT66DF2G
Manufacturer: ON Semiconductor Win Source Part Number: 044563-MC74VHC1GT66D F2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 044563-MC74VHC1GT66DF2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 40 Ohm
Case / Package: SC-88A (SC-70-5 / SOT-353)
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-MC74VHC1GT66DF2G
Analog Switch and Multiplexer IC 747-MC74VHC1GT66DF2G
IC SWITCH SPST SC88A Product overview: MC74VHC1GT66DF2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1GT66DF2G can be used for catalog matching and distributor lookup.

IC SWITCH SPST SC88A Product overview: MC74VHC1GT66DF2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1GT66DF2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1GT66DF2G
Analog Switches, Multiplexers, Demultiplexers MC74VHC1GT66DF2G
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC1GT66DF2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC1GT66DF2G
IC SWITCH SPST SC88A

IC SWITCH SPST SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC1GT66DF2G-ND 044563-MC74VHC1GT66DF2G 747-MC74VHC1GT66DF2G MC74VHC1GT66DF2G MC74VHC1GT66DF2G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1GT66DF2G Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Ron 40 ohms 40 ohms
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data