1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
IC SWITCH SPST SC88A
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74VHC1GT66DF1G-ND | MC74VHC1GT66DF1G | MC74VHC1GT66DF1G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2 to 5.5 volts | ||
| Ron | 40 ohms | 40 ohms | |
| Bandwidth | 180 MHz | 180 MHz | 180 MHz |