onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DFT1G MC74VHC1GT50DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041505-MC74VHC1GT50D FT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041505-MC74VHC1GT50D FT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DFT1G - 041505-MC74VHC1GT50DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DFT1G
041505-MC74VHC1GT50DFT1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DFT1G 041505-MC74VHC1GT50DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 041505-MC74VHC1GT50D FT1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.65 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 041505-MC74VHC1GT50DFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 1.65 V to 5.5 V

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 488-MC74VHC1GT50DFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
488-MC74VHC1GT50DFT1GDKR-ND
Buffers, Drivers, Receivers, Transceivers 488-MC74VHC1GT50DFT1GDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 488-MC74VHC1GT50DFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
488-MC74VHC1GT50DFT1GTR-ND
Buffers, Drivers, Receivers, Transceivers 488-MC74VHC1GT50DFT1GTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 488-MC74VHC1GT50DFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
488-MC74VHC1GT50DFT1GCT-ND
Buffers, Drivers, Receivers, Transceivers 488-MC74VHC1GT50DFT1GCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element CMOS Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 041505-MC74VHC1GT50DFT1G 488-MC74VHC1GT50DFT1GDKR-ND
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1GT50DFT1G Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data