AHC/VHC SERIES, 2-INPUT OR GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1GT32DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT32DTT1
Manufacturer: ON Semiconductor
Win Source Part Number: 926332-MC74VHC1GT32D
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC1GT32
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE OR 1CH 2-INP 5TSOP
IC GATE OR 1CH 2-INP 5TSOP
OR Gate IC 1 Channel 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1GT32DTT1 | 926332-MC74VHC1GT32DTT1 | MC74VHC1GT32DTT1 | MC74VHC1GT32DTT1 | MC74VHC1GT32DTT1 |
| Product Name | SOT-23 Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1GT32DTT1 | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | NOT | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 5.5V | 1V ~ 2V (Low), 0.28V ~ 0.8V (High) | 3V ~ 5.5V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |