IC OR 1-CIR 2-IN SC-88A
IC OR 1-CIR 2-IN SC-88A
IC OR 1-CIR 2-IN SC-88A
AHC/VHC SERIES, 2-INPUT OR GATE, PDSO5, SC-70, SC-88A, SOT-353, 5 PIN Product overview: MC74VHC1GT32DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT32DFT1
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1GT32DFT1GCT-ND | 705-MC74VHC1GT32DFT1G |
| Product Name | Gates and Inverters | 88A Logic IC |
| Gate Type | OR | OR |
| Supply Voltage | 2V ~ 5.5V | |
| Inputs | 2 | 2 |
| Propagation Delay | 7.5 ns | |
| Low Level Output Current (Sink) | 8 mA |