onsemi Logic IC MC74VHC1GT14DFT1

Description
IC INVERTER SGL SCHM INP SOT-353 Product overview: MC74VHC1GT14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT14DFT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC INVERTER SGL SCHM INP SOT-353 Product overview: MC74VHC1GT14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT14DFT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC INVERTER SGL SCHM INP SOT-353 Product overview: MC74VHC1GT14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT14DFT1 can be used for catalog matching and distributor lookup.

IC INVERTER SGL SCHM INP SOT-353 Product overview: MC74VHC1GT14DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT14DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - MC74VHC1GT14DFT1 - 1219945-MC74VHC1GT14DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT14DFT1
1219945-MC74VHC1GT14DFT1
Logic - Logic - Gates and Inverters - MC74VHC1GT14DFT1 1219945-MC74VHC1GT14DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 1219945-MC74VHC1GT14 DFT1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1219945-MC74VHC1GT14DFT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
Gates and Inverters - MC74VHC1GT14DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT14DFT1
Gates and Inverters MC74VHC1GT14DFT1
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now
Gates and Inverters - MC74VHC1GT14DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT14DFT1
Gates and Inverters MC74VHC1GT14DFT1
Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT14DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT14DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT14DFT1
IC INVERTER SGL SCHM INP SOT-353

IC INVERTER SGL SCHM INP SOT-353

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MC74VHC1GT14DFT1 1219945-MC74VHC1GT14DFT1 MC74VHC1GT14DFT1 MC74VHC1GT14DFT1
Product Name Logic IC Logic - Logic - Gates and Inverters - MC74VHC1GT14DFT1 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Inputs 1 1
Propagation Delay 10.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic - Gates and Inverters - 74AHC3GU04GD,125 - Lingto Electronic Limited
Specs
Gate Type NOT
Supply Voltage 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High)
Operating Current 1.00E-3 mA
View Details
3 suppliers
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details