IC, NON INVERTING BUFFER, SOT-23-5; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-55°C; Operating Temperature Max:125°CRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 27C8243 |
| Product Name | Ic, Non Inverting Buffer, Sot-23-5; Logic Device Type Onsemi |