onsemi Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1GT126DF2

Description
Win Source Part Number: 967266-MC74VHC1GT126 DF2 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74VHC1GT126D F2,2156-MC74VHC1GT12 6DF2,2156-MC74VHC1GT 126DF2-ONTR-ND Base Product Number: MC74VHC1GT126 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 967266-MC74VHC1GT126 DF2 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74VHC1GT126D F2,2156-MC74VHC1GT12 6DF2,2156-MC74VHC1GT 126DF2-ONTR-ND Base Product Number: MC74VHC1GT126 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 967266-MC74VHC1GT126DF2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
967266-MC74VHC1GT126DF2
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 967266-MC74VHC1GT126DF2
Win Source Part Number: 967266-MC74VHC1GT126 DF2 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74VHC Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Voltage - Supply: 3V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC74VHC1GT126D F2,2156-MC74VHC1GT12 6DF2,2156-MC74VHC1GT 126DF2-ONTR-ND Base Product Number: MC74VHC1GT126 RoHS Status: RoHS non-compliant

Win Source Part Number: 967266-MC74VHC1GT126DF2
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74VHC
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC74VHC1GT126DF2,2156-MC74VHC1GT126DF2,2156-MC74VHC1GT126DF2-ONTR-ND
Base Product Number: MC74VHC1GT126
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 967266-MC74VHC1GT126DF2
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Output Configuration Noninverting
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Gate Driver ICs - 1EDI60N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD13974-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details