onsemi OEM Parts - OEM Parts (M - N) - MC74VHC1GT126DF1G MC74VHC1GT126DF1G

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077923-MC74VHC1GT12 6DF1G Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 5 Categories: OEM Parts(M-N) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077923-MC74VHC1GT12 6DF1G Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 5 Categories: OEM Parts(M-N) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MC74VHC1GT126DF1G - 1077923-MC74VHC1GT126DF1G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MC74VHC1GT126DF1G
1077923-MC74VHC1GT126DF1G
OEM Parts - OEM Parts (M - N) - MC74VHC1GT126DF1G 1077923-MC74VHC1GT126DF1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077923-MC74VHC1GT12 6DF1G Packaging: Cut Tape Mounting: SMD (SMT) Number of Pins: 5 Categories: OEM Parts(M-N) Case / Package: SC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1077923-MC74VHC1GT126DF1G
Packaging: Cut Tape
Mounting: SMD (SMT)
Number of Pins: 5
Categories: OEM Parts(M-N)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1077923-MC74VHC1GT126DF1G
Product Name OEM Parts - OEM Parts (M - N) - MC74VHC1GT126DF1G
Unlock Full Specs
to access all available technical data