Win Source Part Number: 1077921-MC74VHC1GT12
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74VHC
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Voltage - Supply: 3V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): SN74AHCT1G125DCKR;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC74VHC1GT125
Product Status: Obsolete
IC BUFFER NON-INVERT 5.5V SC88A
IC BUFFER NON-INVERT 5.5V SC88A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1077921-MC74VHC1GT125EDFT2G | MC74VHC1GT125EDFT2G | MC74VHC1GT125EDFT2G |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 5.5 volts |