onsemi Logic IC MC74VHC1GT08EDFT2G

Description
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet
Description
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1GT08EDFT2G - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
AND Gate Product overview: MC74VHC1GT08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08EDFT 2G can be used for catalog matching and distributor lookup.

AND Gate Product overview: MC74VHC1GT08EDFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08EDFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 488-MC74VHC1GT08EDFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT08EDFT2GCT-ND
Gates and Inverters 488-MC74VHC1GT08EDFT2GCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT08EDFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT08EDFT2GTR-ND
Gates and Inverters 488-MC74VHC1GT08EDFT2GTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1GT08EDFT2G - 883780-MC74VHC1GT08EDFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT08EDFT2G
883780-MC74VHC1GT08EDFT2G
Logic - Logic - Gates and Inverters - MC74VHC1GT08EDFT2G 883780-MC74VHC1GT08EDFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 883780-MC74VHC1GT08E DFT2G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353) Package: 5-TSSOP, SC-70-5, SOT-353 Package: Reel - TR Mounting: Surface Mount Family Name: MC74VHC1GT08 Categories: Integrated Circuits (ICs) Case / Package: SC-88A (SC-70-5/SOT-353) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883780-MC74VHC1GT08EDFT2G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: MC74VHC1GT08
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT08EDFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT08EDFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates LOG GATE LEVEL SHIFTER

Logic Gates LOG GATE LEVEL SHIFTER

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1GT08EDFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT08EDFT2G
Logic - Gates and Inverters MC74VHC1GT08EDFT2G
IC GATE AND 1CH 2-INP SC88A

IC GATE AND 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1GT08EDFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT08EDFT2G
Gates and Inverters MC74VHC1GT08EDFT2G
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1GT08EDFT2G 705-MC74VHC1GT08EDFT2G 488-MC74VHC1GT08EDFT2GCT-ND 883780-MC74VHC1GT08EDFT2G MC74VHC1GT08EDFT2G MC74VHC1GT08EDFT2G MC74VHC1GT08EDFT2G MC74VHC1GT08EDFT2G
Product Name Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1GT08EDFT2G Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT AND NOT; AND AND; AND Gate
Logic Family CMOS AHC/VHC
IC Package Type Other; SC-88A-5-EUT-CPR TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-88A (SC-70-5/SOT-353) SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Inputs 2 2 2
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC58J/B - Rochester Electronics
Specs
Gate Type AND; OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Logic IC - 705-74AHCT2G32DC - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details