onsemi Gates and Inverters MC74VHC1GT08DT1G

Description
AND Gate IC 1 Channel 5-TSOP
Request a Quote Datasheet
Description
AND Gate IC 1 Channel 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1GT08DT1G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1GT08DT1G-ND
Gates and Inverters MC74VHC1GT08DT1G-ND
AND Gate IC 1 Channel 5-TSOP

AND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-MC74VHC1GT08DT1G
SOT-23 Logic IC 705-MC74VHC1GT08DT1G
AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, LEAD FREE, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1GT08DT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08DT1G can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT AND GATE, PDSO5, LEAD FREE, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1GT08DT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08DT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1GT08DT1G - 926331-MC74VHC1GT08DT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT08DT1G
926331-MC74VHC1GT08DT1G
Logic - Logic - Gates and Inverters - MC74VHC1GT08DT1G 926331-MC74VHC1GT08DT1G
Manufacturer: ON Semiconductor Win Source Part Number: 926331-MC74VHC1GT08D T1G Series: 74VHC Operating Temperature Range: -55°C ~ 125°C Features: AND Gate IC 1 Channel - 5-TSOP Package: Reel - TR Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: MC74VHC1GT08 Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926331-MC74VHC1GT08DT1G
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: AND Gate IC 1 Channel - 5-TSOP
Package: Reel - TR
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHC1GT08
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1GT08DT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT08DT1G
Logic - Gates and Inverters MC74VHC1GT08DT1G
IC GATE AND 1CH 2-INP 5TSOP

IC GATE AND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1GT08DT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT08DT1G
Gates and Inverters MC74VHC1GT08DT1G
AND Gate IC 1 Channel 5-TSOP

AND Gate IC 1 Channel 5-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT08DT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT08DT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT08DT1G
IC GATE AND 1CH 2-INP 5TSOP

IC GATE AND 1CH 2-INP 5TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1GT08DT1G-ND 705-MC74VHC1GT08DT1G 926331-MC74VHC1GT08DT1G MC74VHC1GT08DT1G MC74VHC1GT08DT1G MC74VHC1GT08DT1G
Product Name Gates and Inverters SOT-23 Logic IC Logic - Logic - Gates and Inverters - MC74VHC1GT08DT1G Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE NOT NOT; AND AND; AND Gate AND
Supply Voltage 3V ~ 5.5V 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High) 3V ~ 5.5V
Inputs 2 2 2
Propagation Delay 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 7989048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details