onsemi Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT2G MC74VHC1GT08DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732501-MC74VHC1GT08D FT2G Manufacturer Homepage: www.onsemi.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732501-MC74VHC1GT08D FT2G Manufacturer Homepage: www.onsemi.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT2G - 732501-MC74VHC1GT08DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT2G
732501-MC74VHC1GT08DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT2G 732501-MC74VHC1GT08DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 732501-MC74VHC1GT08D FT2G Manufacturer Homepage: www.onsemi.com Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 732501-MC74VHC1GT08DFT2G
Manufacturer Homepage: www.onsemi.com
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Gates and Inverters - 488-MC74VHC1GT08DFT2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT08DFT2GDKR-ND
Gates and Inverters 488-MC74VHC1GT08DFT2GDKR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT08DFT2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT08DFT2GCT-ND
Gates and Inverters 488-MC74VHC1GT08DFT2GCT-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT08DFT2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT08DFT2GTR-ND
Gates and Inverters 488-MC74VHC1GT08DFT2GTR-ND
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R Product overview: MC74VHC1GT08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08DFT2 G can be used for catalog matching and distributor lookup.

AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R Product overview: MC74VHC1GT08DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 732501-MC74VHC1GT08DFT2G 488-MC74VHC1GT08DFT2GDKR-ND 705-MC74VHC1GT08DFT2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT2G Gates and Inverters 88A Logic IC
Gate Type NOT AND AND
Supply Voltage 3V ~ 5.5V
Inputs 2
Propagation Delay 7.9 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Logic Gates - 7512822P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details