Manufacturer: ON Semiconductor
Win Source Part Number: 1219941-MC74VHC1GT08
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC GATE AND 1CH 2-INP SC-70 Product overview: MC74VHC1GT08DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT08DFT1
AND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
SINGLE AND GATE, 2I/P, SOT-353-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-353; Product Range:-; Logic IC Family:74VHC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Output Current:8mA; MSL:-; Family Type:VHC RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1219941-MC74VHC1GT08DFT1 | 705-MC74VHC1GT08DFT1 | MC74VHC1GT08DFT1 | 27C8232 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1GT08DFT1 | Logic IC | Gates and Inverters | Single And Gate, 2I/p, Sot-353-5; No. Of Inputs Onsemi |
| Gate Type | NOT | AND | AND; AND Gate | |
| Logic Family | CMOS | |||
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 5.5V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 7.9 ns |