onsemi Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1G MC74VHC1GT04DFT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 830443-MC74VHC1GT04D FT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 830443-MC74VHC1GT04D FT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1G - 830443-MC74VHC1GT04DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1G
830443-MC74VHC1GT04DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1G 830443-MC74VHC1GT04DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 830443-MC74VHC1GT04D FT1G Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 830443-MC74VHC1GT04DFT1G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - 488-MC74VHC1GT04DFT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT04DFT1GTR-ND
Gates and Inverters 488-MC74VHC1GT04DFT1GTR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT04DFT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT04DFT1GCT-ND
Gates and Inverters 488-MC74VHC1GT04DFT1GCT-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT04DFT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT04DFT1GDKR-ND
Gates and Inverters 488-MC74VHC1GT04DFT1GDKR-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
IC AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN, Gate Product overview: MC74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DFT1 G can be used for catalog matching and distributor lookup.

IC AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN, Gate Product overview: MC74VHC1GT04DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 830443-MC74VHC1GT04DFT1G 488-MC74VHC1GT04DFT1GTR-ND 705-MC74VHC1GT04DFT1G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GT04DFT1G Gates and Inverters 88A Logic IC
Gate Type NOT NOT
Supply Voltage 3V ~ 5.5V
Inputs 1 1
Propagation Delay 7.7 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers
Logic - Gates and Inverters - 74AHCT2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details