onsemi Logic - Logic - Gates and Inverters - MC74VHC1GT04DF2G MC74VHC1GT04DF2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208026-MC74VHC1GT04D F2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208026-MC74VHC1GT04D F2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GT04DF2G - 208026-MC74VHC1GT04DF2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT04DF2G
208026-MC74VHC1GT04DF2G
Logic - Logic - Gates and Inverters - MC74VHC1GT04DF2G 208026-MC74VHC1GT04DF2G
Manufacturer: ON Semiconductor Win Source Part Number: 208026-MC74VHC1GT04D F2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 208026-MC74VHC1GT04DF2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, LEAD FREE, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT04DF2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DF2G can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 1-INPUT INVERT GATE, PDSO5, LEAD FREE, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT04DF2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT04DF2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1GT04DF2OS-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1GT04DF2OS-ND
Gates and Inverters MC74VHC1GT04DF2OS-ND
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT04DF2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT04DF2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT04DF2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1GT04DF2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT04DF2G
Gates and Inverters MC74VHC1GT04DF2G
Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1GT04DF2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT04DF2G
Logic - Gates and Inverters MC74VHC1GT04DF2G
IC INVERTER 1CH 1-INP SC88A

IC INVERTER 1CH 1-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 208026-MC74VHC1GT04DF2G 705-MC74VHC1GT04DF2G MC74VHC1GT04DF2OS-ND MC74VHC1GT04DF2G MC74VHC1GT04DF2G MC74VHC1GT04DF2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GT04DF2G 88A Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter Buffer, Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 3 V ~ 5.5 V 5.5V 3V ~ 5.5V 3V ~ 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 7.7 ns 7.7 ns 7.7 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2139001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details