onsemi Logic - Logic - Gates and Inverters - MC74VHC1GT02DFT1 MC74VHC1GT02DFT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208024-MC74VHC1GT02D FT1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208024-MC74VHC1GT02D FT1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GT02DFT1 - 208024-MC74VHC1GT02DFT1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT02DFT1
208024-MC74VHC1GT02DFT1
Logic - Logic - Gates and Inverters - MC74VHC1GT02DFT1 208024-MC74VHC1GT02DFT1
Manufacturer: ON Semiconductor Win Source Part Number: 208024-MC74VHC1GT02D FT1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 208024-MC74VHC1GT02DFT1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
AHC/VHC SERIES, 2-INPUT NOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT02DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT02DFT1 can be used for catalog matching and distributor lookup.

AHC/VHC SERIES, 2-INPUT NOR GATE, PDSO5, SC-88A, SC-70, SOT-353, 5 PIN Product overview: MC74VHC1GT02DFT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT02DFT1 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MC74VHC1GT02DFT1 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT02DFT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT02DFT1
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT02DFT1
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site
Logic - Gates and Inverters - MC74VHC1GT02DFT1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT02DFT1
Logic - Gates and Inverters MC74VHC1GT02DFT1
IC GATE NOR 1CH 2-INP SC88A

IC GATE NOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1GT02DFT1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT02DFT1
Gates and Inverters MC74VHC1GT02DFT1
NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NOR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 208024-MC74VHC1GT02DFT1 705-MC74VHC1GT02DFT1 MC74VHC1GT02DFT1 MC74VHC1GT02DFT1 MC74VHC1GT02DFT1 MC74VHC1GT02DFT1
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GT02DFT1 88A Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage 3 V ~ 5.5 V 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High) 3V ~ 5.5V
Inputs 2 2 2
Propagation Delay 7.7 ns 7.7 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 54LS22/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details