onsemi Gates and Inverters MC74VHC1GT00P5T5G

Description
NAND Gate IC 1 Channel SOT-953
Request a Quote Datasheet
Description
NAND Gate IC 1 Channel SOT-953
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1GT00P5T5G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1GT00P5T5G-ND
Gates and Inverters MC74VHC1GT00P5T5G-ND
NAND Gate IC 1 Channel SOT-953

NAND Gate IC 1 Channel SOT-953

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1077916-MC74VHC1GT00P5T5G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1077916-MC74VHC1GT00P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters 1077916-MC74VHC1GT00P5T5G
Win Source Part Number: 1077916-MC74VHC1GT00 P5T5G Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74VHC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 8,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.28V ~ 0.8V Logic Level - High: 1V ~ 2V Voltage - Supply: 2V ~ 5.5V Package / Case: SOT-953 Supplier Device Package: SOT-953 Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74LV1T00DBVR; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MC74VHC1GT00 Product Status: Obsolete

Win Source Part Number: 1077916-MC74VHC1GT00P5T5G
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74VHC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 8,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.28V ~ 0.8V
Logic Level - High: 1V ~ 2V
Voltage - Supply: 2V ~ 5.5V
Package / Case: SOT-953
Supplier Device Package: SOT-953
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74LV1T00DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC74VHC1GT00
Product Status: Obsolete

Buy Now Datasheet
Single 2-Input NAND Gate TTL level, 8000-REEL Product overview: MC74VHC1GT00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT00P5T5 G can be used for catalog matching and distributor lookup.

Single 2-Input NAND Gate TTL level, 8000-REEL Product overview: MC74VHC1GT00P5T5G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT00P5T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1GT00P5T5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT00P5T5G
Gates and Inverters MC74VHC1GT00P5T5G
NAND Gate IC 1 Channel SOT-953

NAND Gate IC 1 Channel SOT-953

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates SINGLE 2-INPUT NAND GATE TLL Level

Logic Gates SINGLE 2-INPUT NAND GATE TLL Level

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1GT00P5T5G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT00P5T5G
Logic - Gates and Inverters MC74VHC1GT00P5T5G
IC GATE NAND 1CH 2-INP SOT953

IC GATE NAND 1CH 2-INP SOT953

Supplier's Site Datasheet
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6815
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6815
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-953; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT00P5T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT00P5T5G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT00P5T5G
IC GATE NAND 1CH 2-INP SOT953

IC GATE NAND 1CH 2-INP SOT953

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1GT00P5T5G-ND 1077916-MC74VHC1GT00P5T5G 705-MC74VHC1GT00P5T5G MC74VHC1GT00P5T5G MC74VHC1GT00P5T5G MC74VHC1GT00P5T5G 38AH6815 MC74VHC1GT00P5T5G
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High)
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5482J/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Gates and Inverters - 1727-3999-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
7 suppliers
Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details