onsemi Logic - Logic - Gates and Inverters - MC74VHC1GT00DF2G MC74VHC1GT00DF2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074012-MC74VHC1GT00 DF2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074012-MC74VHC1GT00 DF2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MC74VHC1GT00DF2G - 1074012-MC74VHC1GT00DF2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1GT00DF2G
1074012-MC74VHC1GT00DF2G
Logic - Logic - Gates and Inverters - MC74VHC1GT00DF2G 1074012-MC74VHC1GT00DF2G
Manufacturer: ON Semiconductor Win Source Part Number: 1074012-MC74VHC1GT00 DF2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.53 V to 0.8 V Logic Level - High: 1.4 V to 2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1074012-MC74VHC1GT00DF2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.53 V to 0.8 V
Logic Level - High: 1.4 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Gates and Inverters - MC74VHC1GT00DF2G-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1GT00DF2G-ND
Gates and Inverters MC74VHC1GT00DF2G-ND
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-MC74VHC1GT00DF2G
TSSOP Logic IC 705-MC74VHC1GT00DF2G
IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TS SOP,6PIN,PLASTIC Product overview: MC74VHC1GT00DF2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT00DF2G can be used for catalog matching and distributor lookup.

IC,LOGIC GATE,2-INPUT NAND,AHC/VHC-CMOS,TSSOP,6PIN,PLASTIC Product overview: MC74VHC1GT00DF2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1GT00DF2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT00DF2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT00DF2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT00DF2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1GT00DF2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT00DF2G
Gates and Inverters MC74VHC1GT00DF2G
NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

NAND Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1GT00DF2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT00DF2G
Logic - Gates and Inverters MC74VHC1GT00DF2G
IC GATE NAND 1CH 2-INP SC88A

IC GATE NAND 1CH 2-INP SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1074012-MC74VHC1GT00DF2G MC74VHC1GT00DF2G-ND 705-MC74VHC1GT00DF2G MC74VHC1GT00DF2G MC74VHC1GT00DF2G MC74VHC1GT00DF2G
Product Name Logic - Logic - Gates and Inverters - MC74VHC1GT00DF2G Gates and Inverters TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 3 V ~ 5.5 V 3V ~ 5.5V 5.5V 3V ~ 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 7.9 ns 7.9 ns 7.9 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 9210278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details