onsemi Gates and Inverters MC74VHC1GT00DBVT1G

Description
Single 2-Input NAND Gate TTL level
Request a Quote Datasheet
Description
Single 2-Input NAND Gate TTL level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74VHC1GT00DBVT1G - Rochester Electronics
Newburyport, MA, United States
Single 2-Input NAND Gate TTL level

Single 2-Input NAND Gate TTL level

Supplier's Site Datasheet
Gates and Inverters - 488-MC74VHC1GT00DBVT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT00DBVT1GTR-ND
Gates and Inverters 488-MC74VHC1GT00DBVT1GTR-ND
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT00DBVT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT00DBVT1GCT-ND
Gates and Inverters 488-MC74VHC1GT00DBVT1GCT-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 488-MC74VHC1GT00DBVT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1GT00DBVT1GDKR-ND
Gates and Inverters 488-MC74VHC1GT00DBVT1GDKR-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - MC74VHC1GT00DBVT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1GT00DBVT1G
Gates and Inverters MC74VHC1GT00DBVT1G
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates LOG CMOS GATE NAND SINGLE

Logic Gates LOG CMOS GATE NAND SINGLE

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1GT00DBVT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1GT00DBVT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1GT00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi - 38AH6814 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi
38AH6814
Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi 38AH6814
NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -55 TO 125DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-74A; Product Range:74VHC1GT00; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1GT00DBVT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1GT00DBVT1G
Logic - Gates and Inverters MC74VHC1GT00DBVT1G
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1GT00DBVT1G 488-MC74VHC1GT00DBVT1GTR-ND MC74VHC1GT00DBVT1G MC74VHC1GT00DBVT1G MC74VHC1GT00DBVT1G 38AH6814 MC74VHC1GT00DBVT1G
Product Name Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 2 I/p, -55 To 125Deg C; Logic Function Onsemi Logic - Gates and Inverters
Gate Type AND; NAND NAND NAND; NAND Gate NAND NOT; NAND
Logic Family TTL
IC Package Type Other; SC-74A-5 3.00x1.50x0.95, 0.95P Other; SOT-23-5 Thin, TSOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 1V ~ 2V (Low), 0.28V ~ 0.8V (High)
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Gates and Inverters - 54AC14/B2A - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers