AHC/VHC SERIES, 2-INPUT XOR GATE, PDSO5, SC-59, SOT-23, TSOP-5 Product overview: MC74VHC1G86DTT1 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DTT1 can be used for catalog matching and distributor lookup.
XOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1219937-MC74VHC1G86D
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 5-TSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: e-tech.com.hk
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC1G86
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF
XOR (Exclusive OR) IC 1 Channel 5-TSOP
IC GATE XOR 1CH 2-INP 5TSOP
IC GATE XOR 1CH 2-INP 5TSOP
XOR (Exclusive OR) IC 1 Channel 5-TSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC74VHC1G86DTT1 | MC74VHC1G86DTT1 | 1219937-MC74VHC1G86DTT1 | MC74VHC1G86DTT1OS-ND | MC74VHC1G86DTT1 | MC74VHC1G86DTT1 | MC74VHC1G86DTT1 |
| Product Name | SOT-23 Logic IC | Logic - Logic - Gates and Inverters - MC74VHC1G86DTT1 | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | XOR; XOR GATE, OR GATE | OR; XOR | NOT; XOR; XOR (Exclusive OR) | XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 8.8 ns | 8.8 ns | 8.8 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |