onsemi Gates and Inverters MC74VHC1G86DFT2G

Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G86DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G86DFT2GOSTR-ND
Gates and Inverters MC74VHC1G86DFT2GOSTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
88A 5.5V Logic IC
705-MC74VHC1G86DFT2G
88A 5.5V Logic IC 705-MC74VHC1G86DFT2G
1-Input 2-Input XOR Gate, CMOS, SC-88A, 5.5V Product overview: MC74VHC1G86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DFT2G can be used for catalog matching and distributor lookup.

1-Input 2-Input XOR Gate, CMOS, SC-88A, 5.5V Product overview: MC74VHC1G86DFT2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT2G - 022839-MC74VHC1G86DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT2G
022839-MC74VHC1G86DFT2G
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT2G 022839-MC74VHC1G86DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 022839-MC74VHC1G86DF T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 022839-MC74VHC1G86DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G86DFT2G
Logic Gates MC74VHC1G86DFT2G
Logic Gates 2-5.5V Single XOR 2-Input

Logic Gates 2-5.5V Single XOR 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - MC74VHC1G86DFT2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G86DFT2G
Logic - Gates and Inverters MC74VHC1G86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G86DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G86DFT2G
Gates and Inverters MC74VHC1G86DFT2G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Xor Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi - 42Y0654 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi
42Y0654
Xor Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi 42Y0654
XOR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

XOR GATE, SINGLE, 2 I/P, SOT-353-5; Logic Family / Base Number:74VHC1G86; Logic Type:XOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOT-353; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G86DFT2G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G86DFT2G
Gates and Inverters MC74VHC1G86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G86DFT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G86DFT2G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G86DFT2G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G86DFT2GOSTR-ND 705-MC74VHC1G86DFT2G 022839-MC74VHC1G86DFT2G MC74VHC1G86DFT2G MC74VHC1G86DFT2G MC74VHC1G86DFT2G 42Y0654 MC74VHC1G86DFT2G MC74VHC1G86DFT2G
Product Name Gates and Inverters 88A 5.5V Logic IC Logic - Logic - Gates and Inverters - MC74VHC1G86DFT2G Logic Gates Logic - Gates and Inverters Gates and Inverters Xor Gate, Single, 2 I/p, Sot-353-5; Logic Family / Base Number Onsemi Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR Gate XOR; XOR (Exclusive OR) XOR
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Logic Gates - 7989004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details