onsemi Gates and Inverters MC74VHC1G86DFT2G-Q

Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet
Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 488-MC74VHC1G86DFT2G-Q-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
488-MC74VHC1G86DFT2G-Q-ND
Gates and Inverters 488-MC74VHC1G86DFT2G-Q-ND
IC XOR 1-CIR 2-IN SC-88A

IC XOR 1-CIR 2-IN SC-88A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Gates
Product Number 488-MC74VHC1G86DFT2G-Q-ND
Product Name Gates and Inverters
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
Propagation Delay 8.8 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32LMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details