IC XOR 1-CIR 2-IN SC-88A
IC XOR 1-CIR 2-IN SC-88A
IC GATE XOR 1CH 2-INP SC88A
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 488-MC74VHC1G86DFT2G-L22038TR-ND | MC74VHC1G86DFT2G-L22038 |
| Product Name | Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V |
| Inputs | 2 | 2 |
| Propagation Delay | 8.8 ns | 8.8 ns |
| Low Level Output Current (Sink) | 8 mA |