onsemi Gates and Inverters MC74VHC1G86DFT1G

Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MC74VHC1G86DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MC74VHC1G86DFT1GOSTR-ND
Gates and Inverters MC74VHC1G86DFT1GOSTR-ND
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT1G - 022838-MC74VHC1G86DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT1G
022838-MC74VHC1G86DFT1G
Logic - Logic - Gates and Inverters - MC74VHC1G86DFT1G 022838-MC74VHC1G86DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 022838-MC74VHC1G86DF T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-88A (SC-70-5 / SOT-353) Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022838-MC74VHC1G86DFT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V 88A Logic IC
705-MC74VHC1G86DFT1G
SMD 5.5V 88A Logic IC 705-MC74VHC1G86DFT1G
XOR Gate IC, 2-Input, 5.5V, CMOS, SC-88A, Surface Mount Product overview: MC74VHC1G86DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DFT1G can be used for catalog matching and distributor lookup.

XOR Gate IC, 2-Input, 5.5V, CMOS, SC-88A, Surface Mount Product overview: MC74VHC1G86DFT1G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V, 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - MC74VHC1G86DFT1G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MC74VHC1G86DFT1G
Logic - Gates and Inverters MC74VHC1G86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Gates and Inverters - MC74VHC1G86DFT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MC74VHC1G86DFT1G
Gates and Inverters MC74VHC1G86DFT1G
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi - 67H6771 - Newark, An Avnet Company
Chicago, IL, United States
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi
67H6771
Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi 67H6771
SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

SINGLE XOR GATE, 2I/P, SOT-353-5; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74VHC1G86; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MC74VHC1G86DFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC74VHC1G86DFT1G
Integrated Circuits (ICs) - Logic - Gates and Inverters MC74VHC1G86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site
Gates and Inverters - MC74VHC1G86DFT1G - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
MC74VHC1G86DFT1G
Gates and Inverters MC74VHC1G86DFT1G
IC GATE XOR 1CH 2-INP SC88A

IC GATE XOR 1CH 2-INP SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC74VHC1G86DFT1G
Logic Gates MC74VHC1G86DFT1G
Logic Gates 2-5.5V Single XOR 2-Input

Logic Gates 2-5.5V Single XOR 2-Input

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC74VHC1G86DFT1GOSTR-ND 022838-MC74VHC1G86DFT1G 705-MC74VHC1G86DFT1G MC74VHC1G86DFT1G MC74VHC1G86DFT1G 67H6771 MC74VHC1G86DFT1G MC74VHC1G86DFT1G MC74VHC1G86DFT1G
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MC74VHC1G86DFT1G SMD 5.5V 88A Logic IC Logic - Gates and Inverters Gates and Inverters Single Xor Gate, 2I/p, Sot-353-5; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE, XNOR NOT; XOR XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR)
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 2V ~ 5.5V
Inputs 2 2 2 2 2 2
Propagation Delay 8.8 ns 8.8 ns 8.8 ns 8.8 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5401FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Dual 2-input NAND gate - 74AHC2G00DC-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details