onsemi
Gates and Inverters
MC74VHC1G86DFT1G-Q
Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Description
IC XOR 1-CIR 2-IN SC-88A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
488-MC74VHC1G86DFT1G-Q-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
XOR
|
|
Supply Voltage
|
2V ~ 5.5V
|
|
Inputs
|
2
|
|
Propagation Delay
|
8.8 ns
|
|
Low Level Output Current (Sink)
|
8 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
AND
Supply Voltage
2V ~ 5.5V
Inputs
2
View Details
6 suppliers
Gate Type
OR; NOR
Logic Family
100K
Inputs
2
View Details
3 suppliers
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details