XOR Gate, AHC/VHC Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: ON Semiconductor
Win Source Part Number: 1219935-MC74VHC1G86D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC GATE XOR 1CH 2-INP SC-70 Product overview: MC74VHC1G86DFT1 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC74VHC1G86DFT1 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
XOR (Exclusive OR) IC 1 Channel SC-88A (SC-70-5/SOT-353)
IC GATE XOR 1CH 2-INP SC-70
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC1G86DFT1 | 1219935-MC74VHC1G86DFT1 | 705-MC74VHC1G86DFT1 | MC74VHC1G86DFT1 | MC74VHC1G86DFT1 |
| Product Name | Logic - Logic - Gates and Inverters - MC74VHC1G86DFT1 | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | NOT | XOR | XOR; XOR (Exclusive OR) | XOR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP5/6 | Other; Bulk | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V |