onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DTT1G

Description
1 Circuit IC Switch 1:1 40Ohm 5-TSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 40Ohm 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DTT1GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DTT1GOSTR-ND
1 Circuit IC Switch 1:1 40Ohm 5-TSOP

1 Circuit IC Switch 1:1 40Ohm 5-TSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G - 074638-MC74VHC1G66DTT1G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G
074638-MC74VHC1G66DTT1G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G 074638-MC74VHC1G66DTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 074638-MC74VHC1G66DT T1G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: 5-TSOP Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 074638-MC74VHC1G66DTT1G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 40 Ohm
Case / Package: 5-TSOP
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Singapore, Singapore
180MHz 5.5V Analog Switch and Multiplexer IC
747-MC74VHC1G66DTT1G
180MHz 5.5V Analog Switch and Multiplexer IC 747-MC74VHC1G66DTT1G
Analog Switch SPST 180MHz 5.5V TSOP Product overview: MC74VHC1G66DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1G66DTT1G can be used for catalog matching and distributor lookup.

Analog Switch SPST 180MHz 5.5V TSOP Product overview: MC74VHC1G66DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1G66DTT1G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DTT1G
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DTT1G
1 Circuit IC Switch 1:1 40Ohm 5-TSOP

1 Circuit IC Switch 1:1 40Ohm 5-TSOP

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - MC74VHC1G66DTT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
MC74VHC1G66DTT1G
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers MC74VHC1G66DTT1G
TSOP-5-1.5mm Analog Switches / Multiplexers ROHS

TSOP-5-1.5mm Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DTT1G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DTT1G
IC SWITCH SPST 5TSOP

IC SWITCH SPST 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC1G66DTT1GOSTR-ND 074638-MC74VHC1G66DTT1G 747-MC74VHC1G66DTT1G MC74VHC1G66DTT1G MC74VHC1G66DTT1G MC74VHC1G66DTT1G
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DTT1G 180MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 5 volts
Ron 40 ohms 40 ohms
Bandwidth 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC257PW,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
4 suppliers