onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G MC74VHC1G66DFT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 099041-MC74VHC1G66DF T2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 099041-MC74VHC1G66DF T2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G - 099041-MC74VHC1G66DFT2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G
099041-MC74VHC1G66DFT2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G 099041-MC74VHC1G66DFT2G
Manufacturer: ON Semiconductor Win Source Part Number: 099041-MC74VHC1G66DF T2G Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 180MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 40 Ohm Case / Package: SC-88A (SC-70-5 / SOT-353) Single Supply Voltage (V+): 2 V to 5.5 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 099041-MC74VHC1G66DFT2G
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 180MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 40 Ohm
Case / Package: SC-88A (SC-70-5 / SOT-353)
Single Supply Voltage (V+): 2 V to 5.5 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT2GOSTR-ND
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT2GOSCT-ND
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
150MHz 88A Analog Switch and Multiplexer IC
747-MC74VHC1G66DFT2G
150MHz 88A Analog Switch and Multiplexer IC 747-MC74VHC1G66DFT2G
Analog Switch SPST 150MHz SC-88A Single Supply IC Product overview: MC74VHC1G66DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 88A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 88A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1G66DFT2G can be used for catalog matching and distributor lookup.

Analog Switch SPST 150MHz SC-88A Single Supply IC Product overview: MC74VHC1G66DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 88A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150MHz, 88A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1G66DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT2G
Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT2G
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC1G66DFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC1G66DFT2G
IC SWITCH SPST SC88A

IC SWITCH SPST SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 099041-MC74VHC1G66DFT2G MC74VHC1G66DFT2GOSTR-ND 747-MC74VHC1G66DFT2G MC74VHC1G66DFT2G MC74VHC1G66DFT2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC1G66DFT2G Analog Switches, Multiplexers, Demultiplexers 150MHz 88A Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Bandwidth 180 MHz 180 MHz 150 MHz 180 MHz 180 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products