Analog Switch, SPST, Single Supply, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: MC74VHC1G66DFT1 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 88A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC1G66DFT1 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
IC SWITCH SPST SC88A
1 Circuit IC Switch 1:1 40Ohm SC-88A (SC-70-5/SOT-353)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74VHC1G66DFT1 | MC74VHC1G66DFT1-ND | MC74VHC1G66DFT1 | MC74VHC1G66DFT1 |
| Product Name | 88A Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 5 volts | 2 to 5.5 volts | ||
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz |
| Min Operating Current | 25 mA | |||
| Power Dissipation | 150 milliwatts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |