Manufacturer: ON Semiconductor
Win Source Part Number: 044561-MC74VHC1G50DT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 5-TSOP
Supply Voltage - Operating: 2 V to 5.5 V
Buffer, AHC/VHC Series, 1-Func, 1-Input, CMOS, PDSO5
IC BUFFER NON-INVERT 5.5V 5TSOP
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 044561-MC74VHC1G50DTT1G | MC74VHC1G50DTT1G | MC74VHC1G50DTT1G |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DTT1G | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 2 to 5.5 volts |