onsemi Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1G

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DFT1GOSDKR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1GOSDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DFT1GOSCT-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1GOSCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DFT1GOSTR-ND
Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1GOSTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1G - 074637-MC74VHC1G50DFT1G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1G
074637-MC74VHC1G50DFT1G
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1G 074637-MC74VHC1G50DFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 074637-MC74VHC1G50DF T1G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 2 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074637-MC74VHC1G50DFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 2 V to 5.5 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DFT1G
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1G - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MC74VHC1G50DFT1G
Buffers, Drivers, Receivers, Transceivers MC74VHC1G50DFT1G
IC BUFFER NON-INVERT 5.5V SC88A

IC BUFFER NON-INVERT 5.5V SC88A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number MC74VHC1G50DFT1GOSDKR-ND 074637-MC74VHC1G50DFT1G MC74VHC1G50DFT1G MC74VHC1G50DFT1G
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC1G50DFT1G Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data